Vishay Intertechnology, Inc. Through Hole Resistors RWR84N6041FSBSL

Description
6.04 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
6.04 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N6041FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N6041FSBSL-ND
Through Hole Resistors RWR84N6041FSBSL-ND
6.04 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.04 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 6.04K OHM 7W 1% WW AXIAL - RWR84N6041FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 7W 1% WW AXIAL
RWR84N6041FSBSL
RES 6.04K OHM 7W 1% WW AXIAL RWR84N6041FSBSL
RES 6.04Kohm 7W 1% WW AXIAL

RES 6.04Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N6041FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N6041FSBSL
Wirewound Resistors 3110-RWR84N6041FSBSL
EGN-10-80 6.04K 1% RWR84N6041FS BSL

EGN-10-80 6.04K 1% RWR84N6041FS BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N6041FSBSL-ND RWR84N6041FSBSL 3110-RWR84N6041FSBSL
Product Name Through Hole Resistors RES 6.04K OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Through Hole Resistors - 1249285 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details