Vishay Intertechnology, Inc. RES 6.49 OHM 7W 1% WW AXIAL RWR84N6R49FMB12

Description
RES 6.49ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.49ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.49 OHM 7W 1% WW AXIAL - RWR84N6R49FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.49 OHM 7W 1% WW AXIAL
RWR84N6R49FMB12
RES 6.49 OHM 7W 1% WW AXIAL RWR84N6R49FMB12
RES 6.49ohm 7W 1% WW AXIAL

RES 6.49ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N6R49FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N6R49FMB12-ND
Through Hole Resistors RWR84N6R49FMB12-ND
6.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84N6R49FMB12 RWR84N6R49FMB12-ND
Product Name RES 6.49 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6.49 ohms 6.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details