Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1001FMBSL

Description
EGS-10-80 1K 1% RWR84S1001FM BSL
Request a Quote Datasheet
Description
EGS-10-80 1K 1% RWR84S1001FM BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1001FMBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1001FMBSL
Wirewound Resistors 3110-RWR84S1001FMBSL
EGS-10-80 1K 1% RWR84S1001FM BSL

EGS-10-80 1K 1% RWR84S1001FM BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1001FMBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1001FMBSL-ND
Through Hole Resistors RWR84S1001FMBSL-ND
1 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1K OHM 7W 1% WW AXIAL - RWR84S1001FMBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1K OHM 7W 1% WW AXIAL
RWR84S1001FMBSL
RES 1K OHM 7W 1% WW AXIAL RWR84S1001FMBSL
RES 1Kohm 7W 1% WW AXIAL

RES 1Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1001FMBSL RWR84S1001FMBSL-ND RWR84S1001FMBSL
Product Name Wirewound Resistors Through Hole Resistors RES 1K OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 1000 ohms 1000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Through Hole Resistors - 1468303 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details