Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1002FSBSL

Description
EGS-10-80 10K 1% RWR84S1002FS BSL
Request a Quote Datasheet
Description
EGS-10-80 10K 1% RWR84S1002FS BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1002FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1002FSBSL
Wirewound Resistors 3110-RWR84S1002FSBSL
EGS-10-80 10K 1% RWR84S1002FS BSL

EGS-10-80 10K 1% RWR84S1002FS BSL

Supplier's Site Datasheet
RES 10K OHM 7W 1% WW AXIAL - RWR84S1002FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 7W 1% WW AXIAL
RWR84S1002FSBSL
RES 10K OHM 7W 1% WW AXIAL RWR84S1002FSBSL
RES 10Kohm 7W 1% WW AXIAL

RES 10Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1002FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1002FSBSL-ND
Through Hole Resistors RWR84S1002FSBSL-ND
10 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1002FSBSL RWR84S1002FSBSL RWR84S1002FSBSL-ND
Product Name Wirewound Resistors RES 10K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.003 OHM 10W Resistor - 53-PBV-R003-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0030 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details