Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1002FPS73

Description
EGS-10-80 10K 1% RWR84S1002FP S73
Request a Quote Datasheet
Description
EGS-10-80 10K 1% RWR84S1002FP S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1002FPS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1002FPS73
Wirewound Resistors 3110-RWR84S1002FPS73
EGS-10-80 10K 1% RWR84S1002FP S73

EGS-10-80 10K 1% RWR84S1002FP S73

Supplier's Site Datasheet
RES 10K OHM 7W 1% WW AXIAL - RWR84S1002FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10K OHM 7W 1% WW AXIAL
RWR84S1002FPS73
RES 10K OHM 7W 1% WW AXIAL RWR84S1002FPS73
RES 10Kohm 7W 1% WW AXIAL

RES 10Kohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1002FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1002FPS73-ND
Through Hole Resistors RWR84S1002FPS73-ND
10 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1002FPS73 RWR84S1002FPS73 RWR84S1002FPS73-ND
Product Name Wirewound Resistors RES 10K OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 10000 ohms 10000 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1278364 - RS Components, Ltd.
Specs
Category / Application Precision Resistor
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details