Vishay Intertechnology, Inc. RES 0.301 OHM 7W 1% WW AXIAL RWR84NR301FSBSL

Description
RES 0.301ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.301ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.301 OHM 7W 1% WW AXIAL - RWR84NR301FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 7W 1% WW AXIAL
RWR84NR301FSBSL
RES 0.301 OHM 7W 1% WW AXIAL RWR84NR301FSBSL
RES 0.301ohm 7W 1% WW AXIAL

RES 0.301ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR301FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR301FSBSL-ND
Through Hole Resistors RWR84NR301FSBSL-ND
301 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

301 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR301FSBSL RWR84NR301FSBSL-ND
Product Name RES 0.301 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3010 ohms 0.3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52A1R0JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/22,5E - 1-ATC1-22.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 22.5 ohms
View Details
Chassis Mount Resistors - 6-1625999-3 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 12 ohms
Tolerance 5 +/- %
View Details
3 suppliers