Vishay Intertechnology, Inc. Through Hole Resistors RWR84S11R5FSS73

Description
11.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
11.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S11R5FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S11R5FSS73-ND
Through Hole Resistors RWR84S11R5FSS73-ND
11.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

11.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 11.5 OHM 7W 1% WW AXIAL - RWR84S11R5FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11.5 OHM 7W 1% WW AXIAL
RWR84S11R5FSS73
RES 11.5 OHM 7W 1% WW AXIAL RWR84S11R5FSS73
RES 11.5ohm 7W 1% WW AXIAL

RES 11.5ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S11R5FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S11R5FSS73
Wirewound Resistors 3110-RWR84S11R5FSS73
EGS-10-80 11.5 1% RWR84S11R5FS S73

EGS-10-80 11.5 1% RWR84S11R5FS S73

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S11R5FSS73-ND RWR84S11R5FSS73 3110-RWR84S11R5FSS73
Product Name Through Hole Resistors RES 11.5 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 11.5 ohms 11.5 ohms 11.5 ohms
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details