Vishay Intertechnology, Inc. RES 5 OHM 7W 1% WW AXIAL RWR84N5R00FSB12

Description
RES 5ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5 OHM 7W 1% WW AXIAL - RWR84N5R00FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 7W 1% WW AXIAL
RWR84N5R00FSB12
RES 5 OHM 7W 1% WW AXIAL RWR84N5R00FSB12
RES 5ohm 7W 1% WW AXIAL

RES 5ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N5R00FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N5R00FSB12-ND
Through Hole Resistors RWR84N5R00FSB12-ND
5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84N5R00FSB12 RWR84N5R00FSB12-ND
Product Name RES 5 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details