Vishay Intertechnology, Inc. Wirewound Resistors RWR84N75R0FSS73

Description
EGN-10-80 75 1% RWR84N75R0FS S73
Request a Quote Datasheet
Description
EGN-10-80 75 1% RWR84N75R0FS S73
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N75R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N75R0FSS73
Wirewound Resistors 3110-RWR84N75R0FSS73
EGN-10-80 75 1% RWR84N75R0FS S73

EGN-10-80 75 1% RWR84N75R0FS S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84N75R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N75R0FSS73-ND
Through Hole Resistors RWR84N75R0FSS73-ND
75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 75 OHM 7W 1% WW AXIAL - RWR84N75R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 7W 1% WW AXIAL
RWR84N75R0FSS73
RES 75 OHM 7W 1% WW AXIAL RWR84N75R0FSS73
RES 75ohm 7W 1% WW AXIAL

RES 75ohm 7W 1% WW AXIAL

Supplier's Site
Resistor,metal Alloy,75Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay - 64C3043 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,75Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
64C3043
Resistor,metal Alloy,75Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay 64C3043
Resistor,Metal Alloy,75Ohms,1+/-% Tol,-20,20ppm-TC

Resistor,Metal Alloy,75Ohms,1+/-% Tol,-20,20ppm-TC

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Wirewound Resistors Resistors Resistors Resistors
Product Number 3110-RWR84N75R0FSS73 RWR84N75R0FSS73-ND RWR84N75R0FSS73 64C3043
Product Name Wirewound Resistors Through Hole Resistors RES 75 OHM 7W 1% WW AXIAL Resistor,metal Alloy,75Ohms,1+/-% Tol,-20,20Ppm-Tc Vishay
Category / Application Industrial General Use
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor Single Resistor
Technology / Construction Wirewound MetalAlloy
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers