Vishay Intertechnology, Inc. Wirewound Resistors RWR84N82R5FSRSL

Description
EGN-10-80 82.5 1% RWR84N82R5FS RSL
Request a Quote Datasheet
Description
EGN-10-80 82.5 1% RWR84N82R5FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N82R5FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N82R5FSRSL
Wirewound Resistors 3110-RWR84N82R5FSRSL
EGN-10-80 82.5 1% RWR84N82R5FS RSL

EGN-10-80 82.5 1% RWR84N82R5FS RSL

Supplier's Site Datasheet
RES 82.5 OHM 7W 1% WW AXIAL - RWR84N82R5FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 82.5 OHM 7W 1% WW AXIAL
RWR84N82R5FSRSL
RES 82.5 OHM 7W 1% WW AXIAL RWR84N82R5FSRSL
RES 82.5ohm 7W 1% WW AXIAL

RES 82.5ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N82R5FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N82R5FSRSL-ND
Through Hole Resistors RWR84N82R5FSRSL-ND
82.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

82.5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N82R5FSRSL RWR84N82R5FSRSL RWR84N82R5FSRSL-ND
Product Name Wirewound Resistors RES 82.5 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 82.5 ohms 82.5 ohms 82.5 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Shunt Resistor - Two Terminal Surface Mount Jumper - SMT-R000 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details