Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1211FRS73

Description
1.21 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.21 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1211FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1211FRS73-ND
Through Hole Resistors RWR84S1211FRS73-ND
1.21 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.21 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S1211FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1211FRS73
Wirewound Resistors 3110-RWR84S1211FRS73
EGS-10-80 1.21K 1% RWR84S1211FR S73

EGS-10-80 1.21K 1% RWR84S1211FR S73

Supplier's Site Datasheet
RES 1.21K OHM 7W 1% WW AXIAL - RWR84S1211FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.21K OHM 7W 1% WW AXIAL
RWR84S1211FRS73
RES 1.21K OHM 7W 1% WW AXIAL RWR84S1211FRS73
RES 1.21Kohm 7W 1% WW AXIAL

RES 1.21Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S1211FRS73-ND 3110-RWR84S1211FRS73 RWR84S1211FRS73
Product Name Through Hole Resistors Wirewound Resistors RES 1.21K OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details