Vishay Intertechnology, Inc. RES 0.348 OHM 7W 1% WW AXIAL RWR84NR348FPBSL

Description
RES 0.348ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.348ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.348 OHM 7W 1% WW AXIAL - RWR84NR348FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.348 OHM 7W 1% WW AXIAL
RWR84NR348FPBSL
RES 0.348 OHM 7W 1% WW AXIAL RWR84NR348FPBSL
RES 0.348ohm 7W 1% WW AXIAL

RES 0.348ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR348FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR348FPBSL-ND
Through Hole Resistors RWR84NR348FPBSL-ND
348 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

348 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR348FPBSL RWR84NR348FPBSL-ND
Product Name RES 0.348 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3480 ohms 0.3480 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - C1010RJL-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
View Details
3 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details