Vishay Intertechnology, Inc. RES 95.3 OHM 7W 1% WW AXIAL RWR84N95R3FSBSL

Description
RES 95.3ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 95.3ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3 OHM 7W 1% WW AXIAL - RWR84N95R3FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 7W 1% WW AXIAL
RWR84N95R3FSBSL
RES 95.3 OHM 7W 1% WW AXIAL RWR84N95R3FSBSL
RES 95.3ohm 7W 1% WW AXIAL

RES 95.3ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N95R3FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N95R3FSBSL-ND
Through Hole Resistors RWR84N95R3FSBSL-ND
95.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

95.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N95R3FSBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N95R3FSBSL
Wirewound Resistors 3110-RWR84N95R3FSBSL
EGN-10-80 95.3 1% RWR84N95R3FS BSL

EGN-10-80 95.3 1% RWR84N95R3FS BSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N95R3FSBSL RWR84N95R3FSBSL-ND 3110-RWR84N95R3FSBSL
Product Name RES 95.3 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 8-1623746-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.2700 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4CT52R6R8JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 22K ohm, Call Points - K859901989A-22000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details