Vishay Intertechnology, Inc. RES 0.598 OHM 7W 1% WW AXIAL RWR84NR598FPBSL

Description
RES 0.598ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.598ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.598 OHM 7W 1% WW AXIAL - RWR84NR598FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.598 OHM 7W 1% WW AXIAL
RWR84NR598FPBSL
RES 0.598 OHM 7W 1% WW AXIAL RWR84NR598FPBSL
RES 0.598ohm 7W 1% WW AXIAL

RES 0.598ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR598FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR598FPBSL-ND
Through Hole Resistors RWR84NR598FPBSL-ND
598 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

598 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR598FPBSL RWR84NR598FPBSL-ND
Product Name RES 0.598 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.5980 ohms 0.5980 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - KVM - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers