Vishay Intertechnology, Inc. Wirewound Resistors RWR84N7500FSRSL

Description
EGN-10-80 750 1% RWR84N7500FS RSL
Request a Quote Datasheet
Description
EGN-10-80 750 1% RWR84N7500FS RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N7500FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N7500FSRSL
Wirewound Resistors 3110-RWR84N7500FSRSL
EGN-10-80 750 1% RWR84N7500FS RSL

EGN-10-80 750 1% RWR84N7500FS RSL

Supplier's Site Datasheet
RES 750 OHM 7W 1% WW AXIAL - RWR84N7500FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 750 OHM 7W 1% WW AXIAL
RWR84N7500FSRSL
RES 750 OHM 7W 1% WW AXIAL RWR84N7500FSRSL
RES 750ohm 7W 1% WW AXIAL

RES 750ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N7500FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N7500FSRSL-ND
Through Hole Resistors RWR84N7500FSRSL-ND
750 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

750 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N7500FSRSL RWR84N7500FSRSL RWR84N7500FSRSL-ND
Product Name Wirewound Resistors RES 750 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 750 ohms 750 ohms 750 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1879075-1 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Resistance Range 0.0100 ohms
Tolerance 5 +/- %
View Details
3 suppliers
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4C391J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details