Vishay Intertechnology, Inc. Through Hole Resistors RWR84N6041FRBSL

Description
6.04 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
6.04 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84N6041FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N6041FRBSL-ND
Through Hole Resistors RWR84N6041FRBSL-ND
6.04 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.04 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N6041FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N6041FRBSL
Wirewound Resistors 3110-RWR84N6041FRBSL
EGN-10-80 6.04K 1% RWR84N6041FR BSL

EGN-10-80 6.04K 1% RWR84N6041FR BSL

Supplier's Site Datasheet
RES 6.04K OHM 7W 1% WW AXIAL - RWR84N6041FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 7W 1% WW AXIAL
RWR84N6041FRBSL
RES 6.04K OHM 7W 1% WW AXIAL RWR84N6041FRBSL
RES 6.04Kohm 7W 1% WW AXIAL

RES 6.04Kohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N6041FRBSL-ND 3110-RWR84N6041FRBSL RWR84N6041FRBSL
Product Name Through Hole Resistors Wirewound Resistors RES 6.04K OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C822J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details