Vishay Intertechnology, Inc. RES 0.301 OHM 7W 1% WW AXIAL RWR84NR301FPB12

Description
RES 0.301ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.301ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.301 OHM 7W 1% WW AXIAL - RWR84NR301FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.301 OHM 7W 1% WW AXIAL
RWR84NR301FPB12
RES 0.301 OHM 7W 1% WW AXIAL RWR84NR301FPB12
RES 0.301ohm 7W 1% WW AXIAL

RES 0.301ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR301FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR301FPB12-ND
Through Hole Resistors RWR84NR301FPB12-ND
301 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

301 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR301FPB12 RWR84NR301FPB12-ND
Product Name RES 0.301 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3010 ohms 0.3010 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Connectors, Interconnects - D-Sub, D-Shaped Connectors - D-Sub, D-Shaped Connector Backshells, Hoods -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Tolerance 20 +/- %
Temperature Coefficient 1200 ±ppm/°C
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details