Vishay Intertechnology, Inc. RES 5.49 OHM 7W 1% WW AXIAL RWR84N5R49FRRSL

Description
RES 5.49ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.49ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49 OHM 7W 1% WW AXIAL - RWR84N5R49FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49 OHM 7W 1% WW AXIAL
RWR84N5R49FRRSL
RES 5.49 OHM 7W 1% WW AXIAL RWR84N5R49FRRSL
RES 5.49ohm 7W 1% WW AXIAL

RES 5.49ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N5R49FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N5R49FRRSL-ND
Through Hole Resistors RWR84N5R49FRRSL-ND
5.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84N5R49FRRSL RWR84N5R49FRRSL-ND
Product Name RES 5.49 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.49 ohms 5.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistors - ULV 600-1200 - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers