Vishay Intertechnology, Inc. Through Hole Resistors RWR84NR453FPB12

Description
453 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet
Description
453 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84NR453FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR453FPB12-ND
Through Hole Resistors RWR84NR453FPB12-ND
453 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

453 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 0.453 OHM 7W 1% WW AXIAL - RWR84NR453FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.453 OHM 7W 1% WW AXIAL
RWR84NR453FPB12
RES 0.453 OHM 7W 1% WW AXIAL RWR84NR453FPB12
RES 0.453ohm 7W 1% WW AXIAL

RES 0.453ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number RWR84NR453FPB12-ND RWR84NR453FPB12
Product Name Through Hole Resistors RES 0.453 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 0.4530 ohms 0.4530 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - CLP - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details