Vishay Intertechnology, Inc. RES 5.62 OHM 7W 1% WW AXIAL RWR84N5R62FSRSL

Description
RES 5.62ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.62ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62 OHM 7W 1% WW AXIAL - RWR84N5R62FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 7W 1% WW AXIAL
RWR84N5R62FSRSL
RES 5.62 OHM 7W 1% WW AXIAL RWR84N5R62FSRSL
RES 5.62ohm 7W 1% WW AXIAL

RES 5.62ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N5R62FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N5R62FSRSL-ND
Through Hole Resistors RWR84N5R62FSRSL-ND
5.62 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.62 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84N5R62FSRSL RWR84N5R62FSRSL-ND
Product Name RES 5.62 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.005 OHM 7W Resistor - 52-SMT-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0050 ohms
Power Rating 5 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details