Vishay Intertechnology, Inc. RES 0.402 OHM 7W 1% WW AXIAL RWR84NR402FPB12

Description
RES 0.402ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.402ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.402 OHM 7W 1% WW AXIAL - RWR84NR402FPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.402 OHM 7W 1% WW AXIAL
RWR84NR402FPB12
RES 0.402 OHM 7W 1% WW AXIAL RWR84NR402FPB12
RES 0.402ohm 7W 1% WW AXIAL

RES 0.402ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR402FPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR402FPB12-ND
Through Hole Resistors RWR84NR402FPB12-ND
402 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

402 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR402FPB12 RWR84NR402FPB12-ND
Product Name RES 0.402 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4020 ohms 0.4020 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1722207 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details