Vishay Intertechnology, Inc. Wirewound Resistors RWR84N68R1FRBSL

Description
EGN-10-80 68.1 1% RWR84N68R1FR BSL
Request a Quote Datasheet
Description
EGN-10-80 68.1 1% RWR84N68R1FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N68R1FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N68R1FRBSL
Wirewound Resistors 3110-RWR84N68R1FRBSL
EGN-10-80 68.1 1% RWR84N68R1FR BSL

EGN-10-80 68.1 1% RWR84N68R1FR BSL

Supplier's Site Datasheet
RES 68.1 OHM 7W 1% WW AXIAL - RWR84N68R1FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 7W 1% WW AXIAL
RWR84N68R1FRBSL
RES 68.1 OHM 7W 1% WW AXIAL RWR84N68R1FRBSL
RES 68.1ohm 7W 1% WW AXIAL

RES 68.1ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N68R1FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N68R1FRBSL-ND
Through Hole Resistors RWR84N68R1FRBSL-ND
68.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

68.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N68R1FRBSL RWR84N68R1FRBSL RWR84N68R1FRBSL-ND
Product Name Wirewound Resistors RES 68.1 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311270 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details