Vishay Intertechnology, Inc. RES 5.49 OHM 7W 1% WW AXIAL RWR84N5R49FMB12

Description
RES 5.49ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.49ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.49 OHM 7W 1% WW AXIAL - RWR84N5R49FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.49 OHM 7W 1% WW AXIAL
RWR84N5R49FMB12
RES 5.49 OHM 7W 1% WW AXIAL RWR84N5R49FMB12
RES 5.49ohm 7W 1% WW AXIAL

RES 5.49ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N5R49FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N5R49FMB12-ND
Through Hole Resistors RWR84N5R49FMB12-ND
5.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.49 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84N5R49FMB12 RWR84N5R49FMB12-ND
Product Name RES 5.49 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.49 ohms 5.49 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614895-0 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 9340 ohms
View Details
4 suppliers
Through Hole Resistors - 1278365 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 8200 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CVTPR472JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details