Vishay Intertechnology, Inc. RES 0.2 OHM 7W 1% WW AXIAL RWR84NR200FPBSL

Description
RES 0.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.2 OHM 7W 1% WW AXIAL - RWR84NR200FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.2 OHM 7W 1% WW AXIAL
RWR84NR200FPBSL
RES 0.2 OHM 7W 1% WW AXIAL RWR84NR200FPBSL
RES 0.2ohm 7W 1% WW AXIAL

RES 0.2ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR200FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR200FPBSL-ND
Through Hole Resistors RWR84NR200FPBSL-ND
200 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

200 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR200FPBSL RWR84NR200FPBSL-ND
Product Name RES 0.2 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.2000 ohms 0.2000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Chassis Mount Resistors - 1617562 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Two Terminal Surface Mount - BAX - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details