Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1050FRBSL

Description
EGS-10-80 105 1% RWR84S1050FR BSL
Request a Quote Datasheet
Description
EGS-10-80 105 1% RWR84S1050FR BSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1050FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1050FRBSL
Wirewound Resistors 3110-RWR84S1050FRBSL
EGS-10-80 105 1% RWR84S1050FR BSL

EGS-10-80 105 1% RWR84S1050FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84S1050FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1050FRBSL-ND
Through Hole Resistors RWR84S1050FRBSL-ND
105 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

105 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 105 OHM 7W 1% WW AXIAL - RWR84S1050FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 105 OHM 7W 1% WW AXIAL
RWR84S1050FRBSL
RES 105 OHM 7W 1% WW AXIAL RWR84S1050FRBSL
RES 105ohm 7W 1% WW AXIAL

RES 105ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1050FRBSL RWR84S1050FRBSL-ND RWR84S1050FRBSL
Product Name Wirewound Resistors Through Hole Resistors RES 105 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 105 ohms 105 ohms 105 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.5 OHM 3W Resistor - 52-VMP-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-50 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers