Vishay Intertechnology, Inc. Wirewound Resistors RWR84N75R0FRRSL

Description
EGN-10-80 75 1% RWR84N75R0FR RSL
Request a Quote Datasheet
Description
EGN-10-80 75 1% RWR84N75R0FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N75R0FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N75R0FRRSL
Wirewound Resistors 3110-RWR84N75R0FRRSL
EGN-10-80 75 1% RWR84N75R0FR RSL

EGN-10-80 75 1% RWR84N75R0FR RSL

Supplier's Site Datasheet
RES 75 OHM 7W 1% WW AXIAL - RWR84N75R0FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 75 OHM 7W 1% WW AXIAL
RWR84N75R0FRRSL
RES 75 OHM 7W 1% WW AXIAL RWR84N75R0FRRSL
RES 75ohm 7W 1% WW AXIAL

RES 75ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N75R0FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N75R0FRRSL-ND
Through Hole Resistors RWR84N75R0FRRSL-ND
75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

75 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N75R0FRRSL RWR84N75R0FRRSL RWR84N75R0FRRSL-ND
Product Name Wirewound Resistors RES 75 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 75 ohms 75 ohms 75 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R202JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details