Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1212FPBSL

Description
12.1 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
12.1 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1212FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1212FPBSL-ND
Through Hole Resistors RWR84S1212FPBSL-ND
12.1 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

12.1 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 12.1K OHM 7W 1% WW AXIAL - RWR84S1212FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 12.1K OHM 7W 1% WW AXIAL
RWR84S1212FPBSL
RES 12.1K OHM 7W 1% WW AXIAL RWR84S1212FPBSL
RES 12.1Kohm 7W 1% WW AXIAL

RES 12.1Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1212FPBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1212FPBSL
Wirewound Resistors 3110-RWR84S1212FPBSL
EGS-10-80 12.1K 1% RWR84S1212FP BSL

EGS-10-80 12.1K 1% RWR84S1212FP BSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1212FPBSL-ND RWR84S1212FPBSL 3110-RWR84S1212FPBSL
Product Name Through Hole Resistors RES 12.1K OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 1 +/- % 1 +/- % 1 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers
Through Hole Resistors - 2019-CF1/4C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details