Vishay Intertechnology, Inc. Through Hole Resistors RWR84S10R0FMRSL

Description
10 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
10 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S10R0FMRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S10R0FMRSL-ND
Through Hole Resistors RWR84S10R0FMRSL-ND
10 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

10 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 10 OHM 7W 1% WW AXIAL - RWR84S10R0FMRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 10 OHM 7W 1% WW AXIAL
RWR84S10R0FMRSL
RES 10 OHM 7W 1% WW AXIAL RWR84S10R0FMRSL
RES 10ohm 7W 1% WW AXIAL

RES 10ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S10R0FMRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S10R0FMRSL
Wirewound Resistors 3110-RWR84S10R0FMRSL
EGS-10-80 10 1% RWR84S10R0FM RSL

EGS-10-80 10 1% RWR84S10R0FM RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S10R0FMRSL-ND RWR84S10R0FMRSL 3110-RWR84S10R0FMRSL
Product Name Through Hole Resistors RES 10 OHM 7W 1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 10 ohms 10 ohms 10 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVT - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details