Vishay Intertechnology, Inc. RES 5.11 OHM 7W 1% WW AXIAL RWR84N5R11FRBSL

Description
RES 5.11ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.11ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.11 OHM 7W 1% WW AXIAL - RWR84N5R11FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.11 OHM 7W 1% WW AXIAL
RWR84N5R11FRBSL
RES 5.11 OHM 7W 1% WW AXIAL RWR84N5R11FRBSL
RES 5.11ohm 7W 1% WW AXIAL

RES 5.11ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N5R11FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N5R11FRBSL-ND
Through Hole Resistors RWR84N5R11FRBSL-ND
5.11 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.11 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84N5R11FRBSL RWR84N5R11FRBSL-ND
Product Name RES 5.11 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.11 ohms 5.11 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1622825-4 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.1800 ohms
View Details
2 suppliers
Zero ohm (0805) SMT Jumper, 1K / reel - 5106 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Through Hole Resistors - 2019-CF1/4C206J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details