Vishay Intertechnology, Inc. RES 5.62 OHM 7W 1% WW AXIAL RWR84N5R62FSBSL

Description
RES 5.62ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5.62ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5.62 OHM 7W 1% WW AXIAL - RWR84N5R62FSBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5.62 OHM 7W 1% WW AXIAL
RWR84N5R62FSBSL
RES 5.62 OHM 7W 1% WW AXIAL RWR84N5R62FSBSL
RES 5.62ohm 7W 1% WW AXIAL

RES 5.62ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N5R62FSBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N5R62FSBSL-ND
Through Hole Resistors RWR84N5R62FSBSL-ND
5.62 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5.62 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84N5R62FSBSL RWR84N5R62FSBSL-ND
Product Name RES 5.62 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5.62 ohms 5.62 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Capacitors - Tantalum - Polymer Capacitors -  - Win Source Electronics
Specs
Resistance Range 45000 ohms
Temperature Coefficient 1200 ±ppm/°C
Power Rating 30 watts
View Details
2 suppliers
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details