Vishay Intertechnology, Inc. RES 0.649 OHM 7W 1% WW AXIAL RWR84NR649FPBSL

Description
RES 0.649ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.649ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.649 OHM 7W 1% WW AXIAL - RWR84NR649FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.649 OHM 7W 1% WW AXIAL
RWR84NR649FPBSL
RES 0.649 OHM 7W 1% WW AXIAL RWR84NR649FPBSL
RES 0.649ohm 7W 1% WW AXIAL

RES 0.649ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR649FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR649FPBSL-ND
Through Hole Resistors RWR84NR649FPBSL-ND
649 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

649 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR649FPBSL RWR84NR649FPBSL-ND
Product Name RES 0.649 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6490 ohms 0.6490 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 12K ohm, Call Points - K859901989A-12000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311289 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details