Vishay Intertechnology, Inc. RES 0.332 OHM 7W 1% WW AXIAL RWR84NR332FSS73

Description
RES 0.332ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.332ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.332 OHM 7W 1% WW AXIAL - RWR84NR332FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.332 OHM 7W 1% WW AXIAL
RWR84NR332FSS73
RES 0.332 OHM 7W 1% WW AXIAL RWR84NR332FSS73
RES 0.332ohm 7W 1% WW AXIAL

RES 0.332ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR332FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR332FSS73-ND
Through Hole Resistors RWR84NR332FSS73-ND
332 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

332 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR332FSS73 RWR84NR332FSS73-ND
Product Name RES 0.332 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.3320 ohms 0.3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Through Hole Resistors - 1260408 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-BPR58CR27J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalAlloy
View Details