Vishay Intertechnology, Inc. Wirewound Resistors RWR84N53R0DPB12

Description
EGN-10-80 53 .5% RWR84N53R0DP B12
Request a Quote Datasheet
Description
EGN-10-80 53 .5% RWR84N53R0DP B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N53R0DPB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N53R0DPB12
Wirewound Resistors 3110-RWR84N53R0DPB12
EGN-10-80 53 .5% RWR84N53R0DP B12

EGN-10-80 53 .5% RWR84N53R0DP B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84N53R0DPB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N53R0DPB12-ND
Through Hole Resistors RWR84N53R0DPB12-ND
53 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

53 Ohms ±0.5% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 53 OHM 7W 0.5% WW AXIAL - RWR84N53R0DPB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 53 OHM 7W 0.5% WW AXIAL
RWR84N53R0DPB12
RES 53 OHM 7W 0.5% WW AXIAL RWR84N53R0DPB12
RES 53ohm 7W 0.5% WW AXIAL

RES 53ohm 7W 0.5% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N53R0DPB12 RWR84N53R0DPB12-ND RWR84N53R0DPB12
Product Name Wirewound Resistors Through Hole Resistors RES 53 OHM 7W 0.5% WW AXIAL
Category / Application Industrial General Use
Resistance Range 53 ohms 53 ohms 53 ohms
Tolerance 0.5000 +/- % 0.5000 +/- % 0.5000 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 2-2176470-0 - TE Connectivity
Specs
Mounting / Packaging Bolt-on Chassis
Tolerance 10 +/- %
Number of Resistors 1
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 3.6K ohm Call Points - K859901989A-3600 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details