Vishay Intertechnology, Inc. RES 0.604 OHM 7W 1% WW AXIAL RWR84NR604FPBSL

Description
RES 0.604ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.604ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.604 OHM 7W 1% WW AXIAL - RWR84NR604FPBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.604 OHM 7W 1% WW AXIAL
RWR84NR604FPBSL
RES 0.604 OHM 7W 1% WW AXIAL RWR84NR604FPBSL
RES 0.604ohm 7W 1% WW AXIAL

RES 0.604ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR604FPBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR604FPBSL-ND
Through Hole Resistors RWR84NR604FPBSL-ND
604 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

604 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR604FPBSL RWR84NR604FPBSL-ND
Product Name RES 0.604 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.6040 ohms 0.6040 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Through Hole Resistors - 1260441 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Shunt Resistor - Two Terminal Surface Mount - SMS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details