Vishay Intertechnology, Inc. RES 68.1 OHM 7W 1% WW AXIAL RWR84N68R1FRS73

Description
RES 68.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 68.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 68.1 OHM 7W 1% WW AXIAL - RWR84N68R1FRS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 68.1 OHM 7W 1% WW AXIAL
RWR84N68R1FRS73
RES 68.1 OHM 7W 1% WW AXIAL RWR84N68R1FRS73
RES 68.1ohm 7W 1% WW AXIAL

RES 68.1ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N68R1FRS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N68R1FRS73
Wirewound Resistors 3110-RWR84N68R1FRS73
EGN-10-80 68.1 1% RWR84N68R1FR S73

EGN-10-80 68.1 1% RWR84N68R1FR S73

Supplier's Site Datasheet
Through Hole Resistors - RWR84N68R1FRS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N68R1FRS73-ND
Through Hole Resistors RWR84N68R1FRS73-ND
68.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

68.1 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N68R1FRS73 3110-RWR84N68R1FRS73 RWR84N68R1FRS73-ND
Product Name RES 68.1 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 68.1 ohms 68.1 ohms 68.1 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

0.033 OHM 10W Resistor - 53-PBV-R033-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0330 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details