Vishay Intertechnology, Inc. RES 8.66 OHM 7W 0.1% WW AXIAL RWR84N8R66BSS73

Description
RES 8.66ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.66ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66 OHM 7W 0.1% WW AXIAL - RWR84N8R66BSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 7W 0.1% WW AXIAL
RWR84N8R66BSS73
RES 8.66 OHM 7W 0.1% WW AXIAL RWR84N8R66BSS73
RES 8.66ohm 7W 0.1% WW AXIAL

RES 8.66ohm 7W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N8R66BSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N8R66BSS73-ND
Through Hole Resistors RWR84N8R66BSS73-ND
8.66 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

8.66 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84N8R66BSS73 RWR84N8R66BSS73-ND
Product Name RES 8.66 OHM 7W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.66 ohms 8.66 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-8 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 330 ohms
Tolerance 5 +/- %
View Details
Chassis Mount Resistors - 1311277 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
Connectors,Interconnects -  - Win Source Electronics
Specs
Resistance Range 5 ohms
Power Rating 30 watts
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R913JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details