Vishay Intertechnology, Inc. RES 0.499 OHM 7W 1% WW AXIAL RWR84NR499FRRSL

Description
RES 0.499ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.499ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.499 OHM 7W 1% WW AXIAL - RWR84NR499FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.499 OHM 7W 1% WW AXIAL
RWR84NR499FRRSL
RES 0.499 OHM 7W 1% WW AXIAL RWR84NR499FRRSL
RES 0.499ohm 7W 1% WW AXIAL

RES 0.499ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR499FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR499FRRSL-ND
Through Hole Resistors RWR84NR499FRRSL-ND
499 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

499 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84NR499FRRSL RWR84NR499FRRSL-ND
Product Name RES 0.499 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.4990 ohms 0.4990 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2123523 - RS Components, Ltd.
Specs
Technology / Construction Wirewound; Wirewound
Mounting / Packaging ThroughHole
Resistance Range 100 ohms
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details