Vishay Intertechnology, Inc. RES 95.3 OHM 7W 1% WW AXIAL RWR84N95R3FSRSL

Description
RES 95.3ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 95.3ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 95.3 OHM 7W 1% WW AXIAL - RWR84N95R3FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 95.3 OHM 7W 1% WW AXIAL
RWR84N95R3FSRSL
RES 95.3 OHM 7W 1% WW AXIAL RWR84N95R3FSRSL
RES 95.3ohm 7W 1% WW AXIAL

RES 95.3ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N95R3FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N95R3FSRSL-ND
Through Hole Resistors RWR84N95R3FSRSL-ND
95.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

95.3 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N95R3FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N95R3FSRSL
Wirewound Resistors 3110-RWR84N95R3FSRSL
EGN-10-80 95.3 1% RWR84N95R3FS RSL

EGN-10-80 95.3 1% RWR84N95R3FS RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N95R3FSRSL RWR84N95R3FSRSL-ND 3110-RWR84N95R3FSRSL
Product Name RES 95.3 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 95.3 ohms 95.3 ohms 95.3 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Chassis Mount Resistors - 158351P - RS Components, Ltd.
Specs
Mounting / Packaging Aluminium
Resistance Range 47 ohms
Temperature Coefficient 100 ±ppm/°C
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details