Vishay Intertechnology, Inc. RES 6.04K OHM 7W 1% WW AXIAL RWR84N6041FRB12

Description
RES 6.04Kohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 6.04Kohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 6.04K OHM 7W 1% WW AXIAL - RWR84N6041FRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 6.04K OHM 7W 1% WW AXIAL
RWR84N6041FRB12
RES 6.04K OHM 7W 1% WW AXIAL RWR84N6041FRB12
RES 6.04Kohm 7W 1% WW AXIAL

RES 6.04Kohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N6041FRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N6041FRB12
Wirewound Resistors 3110-RWR84N6041FRB12
EGN-10-80 6.04K 1% RWR84N6041FR B12

EGN-10-80 6.04K 1% RWR84N6041FR B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84N6041FRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N6041FRB12-ND
Through Hole Resistors RWR84N6041FRB12-ND
6.04 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

6.04 kOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N6041FRB12 3110-RWR84N6041FRB12 RWR84N6041FRB12-ND
Product Name RES 6.04K OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 6040 ohms 6040 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R181JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers
EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details