Vishay Intertechnology, Inc. Through Hole Resistors RWR84S1201BRRSL

Description
1.2 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
1.2 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S1201BRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1201BRRSL-ND
Through Hole Resistors RWR84S1201BRRSL-ND
1.2 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

1.2 kOhms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
RES 1.2K OHM 7W 0.1% WW AXIAL - RWR84S1201BRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 1.2K OHM 7W 0.1% WW AXIAL
RWR84S1201BRRSL
RES 1.2K OHM 7W 0.1% WW AXIAL RWR84S1201BRRSL
RES 1.2Kohm 7W 0.1% WW AXIAL

RES 1.2Kohm 7W 0.1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84S1201BRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1201BRRSL
Wirewound Resistors 3110-RWR84S1201BRRSL
EGS-10-80 1.2K .1% RWR84S1201BR RSL

EGS-10-80 1.2K .1% RWR84S1201BR RSL

Supplier's Site Datasheet

Technical Specifications

  DigiKey ASAP Semiconductor LLC New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84S1201BRRSL-ND RWR84S1201BRRSL 3110-RWR84S1201BRRSL
Product Name Through Hole Resistors RES 1.2K OHM 7W 0.1% WW AXIAL Wirewound Resistors
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2,5/60E - 1-ATC1-60_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 60 ohms
View Details
Through Hole Resistors - 1722167 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.0002 OHM 12W Resistor - 52-BVS-Z-R0002-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 2.00E-4 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details