Vishay Intertechnology, Inc. RES 604 OHM 7W 1% WW AXIAL RWR84N6040FRRSL

Description
RES 604ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 604ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 604 OHM 7W 1% WW AXIAL - RWR84N6040FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 604 OHM 7W 1% WW AXIAL
RWR84N6040FRRSL
RES 604 OHM 7W 1% WW AXIAL RWR84N6040FRRSL
RES 604ohm 7W 1% WW AXIAL

RES 604ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N6040FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N6040FRRSL-ND
Through Hole Resistors RWR84N6040FRRSL-ND
604 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

604 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84N6040FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N6040FRRSL
Wirewound Resistors 3110-RWR84N6040FRRSL
EGN-10-80 604 1% RWR84N6040FR RSL

EGN-10-80 604 1% RWR84N6040FR RSL

Supplier's Site Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey New Yorker Electronics Co., Inc.
Product Category Resistors Resistors Wirewound Resistors
Product Number RWR84N6040FRRSL RWR84N6040FRRSL-ND 3110-RWR84N6040FRRSL
Product Name RES 604 OHM 7W 1% WW AXIAL Through Hole Resistors Wirewound Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 604 ohms 604 ohms 604 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 1K / reel - 5112 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/4CT52R120JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details