Vishay Intertechnology, Inc. RES 0.1 OHM 7W 1% WW AXIAL RWR84NR100FPS73

Description
RES 0.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 0.1ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 0.1 OHM 7W 1% WW AXIAL - RWR84NR100FPS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 0.1 OHM 7W 1% WW AXIAL
RWR84NR100FPS73
RES 0.1 OHM 7W 1% WW AXIAL RWR84NR100FPS73
RES 0.1ohm 7W 1% WW AXIAL

RES 0.1ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84NR100FPS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84NR100FPS73-ND
Through Hole Resistors RWR84NR100FPS73-ND
100 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

100 mOhms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
Resistor,metal Alloy,0.1Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay - 64C2837 - Newark, An Avnet Company
Chicago, IL, United States
Resistor,metal Alloy,0.1Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
64C2837
Resistor,metal Alloy,0.1Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay 64C2837
Resistor,Metal Alloy,0.1Ohms,1+/-% Tol,-650,650ppm-TC

Resistor,Metal Alloy,0.1Ohms,1+/-% Tol,-650,650ppm-TC

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC DigiKey Newark, An Avnet Company
Product Category Resistors Resistors Resistors
Product Number RWR84NR100FPS73 RWR84NR100FPS73-ND 64C2837
Product Name RES 0.1 OHM 7W 1% WW AXIAL Through Hole Resistors Resistor,metal Alloy,0.1Ohms,1+/-% Tol,-650,650Ppm-Tc Vishay
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 0.1000 ohms 0.1000 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Water Cooled, High Power Resistors - WCR - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers