Vishay Intertechnology, Inc. RES 8.66 OHM 7W 0.1% WW AXIAL RWR84N8R66BSB12

Description
RES 8.66ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet
Description
RES 8.66ohm 7W 0.1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 8.66 OHM 7W 0.1% WW AXIAL - RWR84N8R66BSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 8.66 OHM 7W 0.1% WW AXIAL
RWR84N8R66BSB12
RES 8.66 OHM 7W 0.1% WW AXIAL RWR84N8R66BSB12
RES 8.66ohm 7W 0.1% WW AXIAL

RES 8.66ohm 7W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N8R66BSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N8R66BSB12-ND
Through Hole Resistors RWR84N8R66BSB12-ND
8.66 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

8.66 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84N8R66BSB12 RWR84N8R66BSB12-ND
Product Name RES 8.66 OHM 7W 0.1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 8.66 ohms 8.66 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BVZ - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details