Vishay Intertechnology, Inc. Through Hole Resistors RWR84S11R0FSS73

Description
11 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet
Description
11 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Through Hole Resistors - RWR84S11R0FSS73-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S11R0FSS73-ND
Through Hole Resistors RWR84S11R0FSS73-ND
11 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

11 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet
Wirewound Resistors - 3110-RWR84S11R0FSS73 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S11R0FSS73
Wirewound Resistors 3110-RWR84S11R0FSS73
EGS-10-80 11 1% RWR84S11R0FS S73

EGS-10-80 11 1% RWR84S11R0FS S73

Supplier's Site Datasheet
RES 11 OHM 7W 1% WW AXIAL - RWR84S11R0FSS73 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 11 OHM 7W 1% WW AXIAL
RWR84S11R0FSS73
RES 11 OHM 7W 1% WW AXIAL RWR84S11R0FSS73
RES 11ohm 7W 1% WW AXIAL

RES 11ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  DigiKey New Yorker Electronics Co., Inc. ASAP Semiconductor LLC
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84S11R0FSS73-ND 3110-RWR84S11R0FSS73 RWR84S11R0FSS73
Product Name Through Hole Resistors Wirewound Resistors RES 11 OHM 7W 1% WW AXIAL
Configuration Single Resistor
Category / Application General Use Industrial
Technology / Construction Wirewound
Mounting / Packaging Axial Leads; Axial Axial Leads
Resistance Range 11 ohms 11 ohms 11 ohms
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
Chassis Mount Resistors - 1445518 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
Resistor - 52-BVS-M-R001-1.0 - ERSAELECTRONICS PTE. LTD.
Isabellenhutte USA
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 1.00E-3 ohms
Power Rating 4 watts
View Details
2 suppliers