Vishay Intertechnology, Inc. Wirewound Resistors RWR84N8450FSB12

Description
EGN-10-80 845 1% RWR84N8450FS B12
Request a Quote Datasheet
Description
EGN-10-80 845 1% RWR84N8450FS B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N8450FSB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N8450FSB12
Wirewound Resistors 3110-RWR84N8450FSB12
EGN-10-80 845 1% RWR84N8450FS B12

EGN-10-80 845 1% RWR84N8450FS B12

Supplier's Site Datasheet
Through Hole Resistors - RWR84N8450FSB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N8450FSB12-ND
Through Hole Resistors RWR84N8450FSB12-ND
845 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

845 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet
RES 845 OHM 7W 1% WW AXIAL - RWR84N8450FSB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 845 OHM 7W 1% WW AXIAL
RWR84N8450FSB12
RES 845 OHM 7W 1% WW AXIAL RWR84N8450FSB12
RES 845ohm 7W 1% WW AXIAL

RES 845ohm 7W 1% WW AXIAL

Supplier's Site

Technical Specifications

  New Yorker Electronics Co., Inc. DigiKey ASAP Semiconductor LLC
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N8450FSB12 RWR84N8450FSB12-ND RWR84N8450FSB12
Product Name Wirewound Resistors Through Hole Resistors RES 845 OHM 7W 1% WW AXIAL
Category / Application Industrial General Use
Resistance Range 845 ohms 845 ohms 845 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Configuration Single Resistor
Technology / Construction Wirewound
Unlock Full Specs
to access all available technical data

Similar Products

0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers