Vishay Intertechnology, Inc. RES 5 OHM 7W 1% WW AXIAL RWR84N5R00FMB12

Description
RES 5ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 5ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 5 OHM 7W 1% WW AXIAL - RWR84N5R00FMB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 5 OHM 7W 1% WW AXIAL
RWR84N5R00FMB12
RES 5 OHM 7W 1% WW AXIAL RWR84N5R00FMB12
RES 5ohm 7W 1% WW AXIAL

RES 5ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N5R00FMB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N5R00FMB12-ND
Through Hole Resistors RWR84N5R00FMB12-ND
5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

5 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number RWR84N5R00FMB12 RWR84N5R00FMB12-ND
Product Name RES 5 OHM 7W 1% WW AXIAL Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 5 ohms 5 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.0005 OHM 8W Resistor - 52-BVE-M-R0005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 5.00E-4 ohms
Temperature Coefficient 75 ±ppm/°C
View Details
2 suppliers
Current Probe - AVCP-1 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1249325 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 2019-CF1/4CT52R103JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers