Vishay Intertechnology, Inc. Wirewound Resistors RWR84S1200BRB12

Description
EGS-10-80 120 .1% RWR84S1200BR B12
Request a Quote Datasheet
Description
EGS-10-80 120 .1% RWR84S1200BR B12
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84S1200BRB12 - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84S1200BRB12
Wirewound Resistors 3110-RWR84S1200BRB12
EGS-10-80 120 .1% RWR84S1200BR B12

EGS-10-80 120 .1% RWR84S1200BR B12

Supplier's Site Datasheet
RES 120 OHM 7W 0.1% WW AXIAL - RWR84S1200BRB12 - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 120 OHM 7W 0.1% WW AXIAL
RWR84S1200BRB12
RES 120 OHM 7W 0.1% WW AXIAL RWR84S1200BRB12
RES 120ohm 7W 0.1% WW AXIAL

RES 120ohm 7W 0.1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84S1200BRB12-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84S1200BRB12-ND
Through Hole Resistors RWR84S1200BRB12-ND
120 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

120 Ohms ±0.1% 7W Through Hole Resistor Axial Military, Moisture Resistant Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84S1200BRB12 RWR84S1200BRB12 RWR84S1200BRB12-ND
Product Name Wirewound Resistors RES 120 OHM 7W 0.1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 120 ohms 120 ohms 120 ohms
Tolerance 0.1000 +/- % 0.1000 +/- % 0.1000 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R512JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Zero ohm (0603) SMT Jumper, 5K / reel - 5111 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers