Vishay Intertechnology, Inc. RES 825 OHM 7W 1% WW AXIAL RWR84N8250FSRSL

Description
RES 825ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 825ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 825 OHM 7W 1% WW AXIAL - RWR84N8250FSRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 825 OHM 7W 1% WW AXIAL
RWR84N8250FSRSL
RES 825 OHM 7W 1% WW AXIAL RWR84N8250FSRSL
RES 825ohm 7W 1% WW AXIAL

RES 825ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N8250FSRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N8250FSRSL
Wirewound Resistors 3110-RWR84N8250FSRSL
EGN-10-80 825 1% RWR84N8250FS RSL

EGN-10-80 825 1% RWR84N8250FS RSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N8250FSRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N8250FSRSL-ND
Through Hole Resistors RWR84N8250FSRSL-ND
825 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

825 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N8250FSRSL 3110-RWR84N8250FSRSL RWR84N8250FSRSL-ND
Product Name RES 825 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 825 ohms 825 ohms 825 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1249281 - RS Components, Ltd.
Specs
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.0068 OHM 10W Resistor - 53-PBV-R0068-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0068 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers