Vishay Intertechnology, Inc. RES 56.2 OHM 7W 1% WW AXIAL RWR84N56R2FRBSL

Description
RES 56.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet
Description
RES 56.2ohm 7W 1% WW AXIAL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 56.2 OHM 7W 1% WW AXIAL - RWR84N56R2FRBSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 56.2 OHM 7W 1% WW AXIAL
RWR84N56R2FRBSL
RES 56.2 OHM 7W 1% WW AXIAL RWR84N56R2FRBSL
RES 56.2ohm 7W 1% WW AXIAL

RES 56.2ohm 7W 1% WW AXIAL

Supplier's Site
Wirewound Resistors - 3110-RWR84N56R2FRBSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N56R2FRBSL
Wirewound Resistors 3110-RWR84N56R2FRBSL
EGN-10-80 56.2 1% RWR84N56R2FR BSL

EGN-10-80 56.2 1% RWR84N56R2FR BSL

Supplier's Site Datasheet
Through Hole Resistors - RWR84N56R2FRBSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N56R2FRBSL-ND
Through Hole Resistors RWR84N56R2FRBSL-ND
56.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

56.2 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC New Yorker Electronics Co., Inc. DigiKey
Product Category Resistors Wirewound Resistors Resistors
Product Number RWR84N56R2FRBSL 3110-RWR84N56R2FRBSL RWR84N56R2FRBSL-ND
Product Name RES 56.2 OHM 7W 1% WW AXIAL Wirewound Resistors Through Hole Resistors
Mounting / Packaging Axial Leads Axial Leads; Axial
Resistance Range 56.2 ohms 56.2 ohms 56.2 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Power Rating 7 watts 7 watts
Category / Application Industrial General Use
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/12.5E - 1-ATC1-12.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 12.5 ohms
View Details
Surface Mount Resistors - 1364754 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206 (3216m)
Standards and Certifications RoHS
View Details
UL Approved High Power, Wire Wound, Metal Clad Resistor - ULN - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Braking  Resistor; Industrial; Power Applications
Technology / Construction Wirewound
View Details