Vishay Intertechnology, Inc. Wirewound Resistors RWR84N5620FRRSL

Description
EGN-10-80 562 1% RWR84N5620FR RSL
Request a Quote Datasheet
Description
EGN-10-80 562 1% RWR84N5620FR RSL
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Wirewound Resistors - 3110-RWR84N5620FRRSL - New Yorker Electronics Co., Inc.
Northvale, NJ, USA
Wirewound Resistors
3110-RWR84N5620FRRSL
Wirewound Resistors 3110-RWR84N5620FRRSL
EGN-10-80 562 1% RWR84N5620FR RSL

EGN-10-80 562 1% RWR84N5620FR RSL

Supplier's Site Datasheet
RES 562 OHM 7W 1% WW AXIAL - RWR84N5620FRRSL - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 562 OHM 7W 1% WW AXIAL
RWR84N5620FRRSL
RES 562 OHM 7W 1% WW AXIAL RWR84N5620FRRSL
RES 562ohm 7W 1% WW AXIAL

RES 562ohm 7W 1% WW AXIAL

Supplier's Site
Through Hole Resistors - RWR84N5620FRRSL-ND - DigiKey
Thief River Falls, MN, United States
Through Hole Resistors
RWR84N5620FRRSL-ND
Through Hole Resistors RWR84N5620FRRSL-ND
562 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

562 Ohms ±1% 7W Through Hole Resistor Axial Military, Moisture Resistant, Non-Inductive Wirewound

Buy Now Datasheet

Technical Specifications

  New Yorker Electronics Co., Inc. ASAP Semiconductor LLC DigiKey
Product Category Wirewound Resistors Resistors Resistors
Product Number 3110-RWR84N5620FRRSL RWR84N5620FRRSL RWR84N5620FRRSL-ND
Product Name Wirewound Resistors RES 562 OHM 7W 1% WW AXIAL Through Hole Resistors
Category / Application Industrial General Use
Resistance Range 562 ohms 562 ohms 562 ohms
Tolerance 1 +/- % 1 +/- % 1 +/- %
Mounting / Packaging Axial Leads Axial Leads; Axial
Power Rating 7 watts 7 watts
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
Chassis Mount Resistors - 1617567 - RS Components, Ltd.
Specs
Category / Application Braking  Resistor
Technology / Construction Ceramic Composition; Ceramic, wire wound
Mounting / Packaging Screw Terminals; Metal housed
View Details
Shunt Resistor - Aerospace Rated, Two Terminal Surface Mount - SMS-PW - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Aerospace; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details